TE Connectivity Through Hole Resistors LR1F22R

Description
TE Connectivity LR1F22R Resistor
Request a Quote Datasheet
Description
TE Connectivity LR1F22R Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 148095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148095
Through Hole Resistors 148095
TE Connectivity LR1F22R Resistor

TE Connectivity LR1F22R Resistor

Supplier's Site
Through Hole Resistors - 148095P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148095P
Through Hole Resistors 148095P
Metal film resistor,22R 0.6W

Metal film resistor,22R 0.6W

Supplier's Site
Through Hole Resistors - 1614624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614624
Through Hole Resistors 1614624
TE Connectivity LR1F22R Resistor

TE Connectivity LR1F22R Resistor

Supplier's Site
Through Hole Resistors - 1712-LR1F22RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F22RTB-ND
Through Hole Resistors 1712-LR1F22RTB-ND
22 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

22 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F22RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F22RCT-ND
Through Hole Resistors 1712-LR1F22RCT-ND
RES 22 OHM 1% 0.6W AXIAL

RES 22 OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through-Hole 0.6W 22ohm 350V Resistor - 53-LR1F22R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6W 22ohm 350V Resistor
53-LR1F22R
Through-Hole 0.6W 22ohm 350V Resistor 53-LR1F22R
Fixed Resistor, Metal Film, 0.6W, 22ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR1F22R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 22ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 22ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F22R can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.6W, 22ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR1F22R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 22ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 22ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F22R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Metal Film;Res 22 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial
70063395
Resistor;Metal Film;Res 22 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial 70063395
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 22 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7890 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 22 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7890
Through Hole Thin Film Resistor, Lr Series, 22 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7890
Through Hole Thin Film Resistor, LR Series, 22 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 22 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 148095 148095P 1712-LR1F22RTB-ND 53-LR1F22R 70063395 95W7890
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 0.6W 22ohm 350V Resistor Resistor;Metal Film;Res 22 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial Through Hole Thin Film Resistor, Lr Series, 22 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction Metal film MetalFilm METAL FILM MetalFilm Thin Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers