TE Connectivity Through Hole Resistors LR1F1R5

Description
1.5 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.5 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR1F1R5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR1F1R5-ND
Through Hole Resistors LR1F1R5-ND
1.5 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.5 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
RES 1.50 OHM 0.6W 1% AXIAL - 785-LR1F1R5 - Utmel Electronic Limited
Hong Kong, China
RES 1.50 OHM 0.6W 1% AXIAL
785-LR1F1R5
RES 1.50 OHM 0.6W 1% AXIAL 785-LR1F1R5
RES 1.50 OHM 0.6W 1% AXIAL

RES 1.50 OHM 0.6W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number LR1F1R5-ND 785-LR1F1R5
Product Name Through Hole Resistors RES 1.50 OHM 0.6W 1% AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details