TE Connectivity Through Hole Resistors LR1F1R2

Description
1.2 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.2 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR1F1R2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR1F1R2-ND
Through Hole Resistors LR1F1R2-ND
1.2 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.2 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 1.2 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity - 20R6529 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 1.2 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
20R6529
Through Hole Thin Film Resistor, Lr Series, 1.2 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity 20R6529
Through Hole Thin Film Resistor, LR Series, 1.2 ohm, 600 mW, - 1%, 350 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 1.2 ohm, 600 mW, - 1%, 350 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR1F1R2-ND 20R6529
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 1.2 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details