TE Connectivity Through Hole Resistors LR1F1K5

Description
1.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105952CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105952CT-ND
Through Hole Resistors A105952CT-ND
1.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - A105952TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105952TB-ND
Through Hole Resistors A105952TB-ND
1.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 148540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148540
Through Hole Resistors 148540
TE Connectivity LR1F1K5 Resistor

TE Connectivity LR1F1K5 Resistor

Supplier's Site
Through Hole Resistors - 148540P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148540P
Through Hole Resistors 148540P
Metal film resistor,1K5 0.6W

Metal film resistor,1K5 0.6W

Supplier's Site
Through Hole Resistors - 1616132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616132
Through Hole Resistors 1616132
TE Connectivity LR1F1K5 Resistor

TE Connectivity LR1F1K5 Resistor

Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 1.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7813 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 1.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7813
Through Hole Thin Film Resistor, Lr Series, 1.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7813
Through Hole Thin Film Resistor, LR Series, 1.5 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 1.5 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Resistor;Metal Film;Res 1.5 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063385
Resistor;Metal Film;Res 1.5 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063385
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A105952CT-ND 148540 148540P 95W7813 70063385
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 1.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Resistor;Metal Film;Res 1.5 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal film Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details