TE Connectivity Through-Hole 0.6W 1300ohm 350V Resistor LR1F1K3

Description
Fixed Resistor, Metal Film, 0.6W, 1300ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR1F1K3 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 1300ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 1300ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F1K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Film, 0.6W, 1300ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR1F1K3 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 1300ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 1300ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F1K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.6W 1300ohm 350V Resistor - 53-LR1F1K3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6W 1300ohm 350V Resistor
53-LR1F1K3
Through-Hole 0.6W 1300ohm 350V Resistor 53-LR1F1K3
Fixed Resistor, Metal Film, 0.6W, 1300ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR1F1K3 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 1300ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 1300ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F1K3 can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.6W, 1300ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR1F1K3 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 1300ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 1300ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F1K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 148534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148534
Through Hole Resistors 148534
TE Connectivity LR1F1K3 Resistor

TE Connectivity LR1F1K3 Resistor

Supplier's Site
Through Hole Resistors - 148534P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148534P
Through Hole Resistors 148534P
Metal film resistor,1K3 0.6W

Metal film resistor,1K3 0.6W

Supplier's Site
Through Hole Resistors - 1614787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614787
Through Hole Resistors 1614787
TE Connectivity LR1F1K3 Resistor

TE Connectivity LR1F1K3 Resistor

Supplier's Site
Through Hole Resistors - 1712-LR1F1K3CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F1K3CT-ND
Through Hole Resistors 1712-LR1F1K3CT-ND
RES 1.3K OHM 1% 0.6W AXIAL

RES 1.3K OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F1K3TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F1K3TB-ND
Through Hole Resistors 1712-LR1F1K3TB-ND
1.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.3 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 1.3 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial - 70063384 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1.3 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063384
Resistor;Metal Film;Res 1.3 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063384
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 1.3 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7812 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 1.3 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7812
Through Hole Thin Film Resistor, Lr Series, 1.3 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7812
Through Hole Thin Film Resistor, LR Series, 1.3 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 1.3 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-LR1F1K3 148534 148534P 1712-LR1F1K3CT-ND 70063384 95W7812
Product Name Through-Hole 0.6W 1300ohm 350V Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor;Metal Film;Res 1.3 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial Through Hole Thin Film Resistor, Lr Series, 1.3 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction METAL FILM Metal film MetalFilm MetalFilm Thin Film (Chip)
Resistance Range 1300 ohms 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 350 volts
Operating AC Voltage 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers