TE Connectivity Through Hole Resistors LR1F1K1

Description
RES 1.1K OHM 1% 0.6W AXIAL
Request a Quote Datasheet
Description
RES 1.1K OHM 1% 0.6W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR1F1K1CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F1K1CT-ND
Through Hole Resistors 1712-LR1F1K1CT-ND
RES 1.1K OHM 1% 0.6W AXIAL

RES 1.1K OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F1K1TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F1K1TB-ND
Through Hole Resistors 1712-LR1F1K1TB-ND
1.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 1.1 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7809 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 1.1 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7809
Through Hole Thin Film Resistor, Lr Series, 1.1 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7809
Through Hole Thin Film Resistor, LR Series, 1.1 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 1.1 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-LR1F1K1CT-ND 95W7809
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 1.1 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details