TE Connectivity Through Hole Resistors LR1F1K0

Description
TE Connectivity LR1F1K0 Resistor
Request a Quote Datasheet
Description
TE Connectivity LR1F1K0 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1251159P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251159P
Through Hole Resistors 1251159P
TE Connectivity LR1F1K0 Resistor

TE Connectivity LR1F1K0 Resistor

Supplier's Site
Through Hole Resistors - 1251159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251159
Through Hole Resistors 1251159
TE Connectivity LR1F1K0 Resistor

TE Connectivity LR1F1K0 Resistor

Supplier's Site
Through Hole Resistors - A105951CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105951CT-ND
Through Hole Resistors A105951CT-ND
1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - A105951TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105951TB-ND
Through Hole Resistors A105951TB-ND
1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fort Worth, TX, USA
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063381
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063381
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site
Resistor, Metal Film, 1K, 1%, Axial; Resistance Te Connectivity - 95W7808 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1K, 1%, Axial; Resistance Te Connectivity
95W7808
Resistor, Metal Film, 1K, 1%, Axial; Resistance Te Connectivity 95W7808
RESISTOR, METAL FILM, 1K, 1%, AXIAL; Resistance:1kohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

RESISTOR, METAL FILM, 1K, 1%, AXIAL; Resistance:1kohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site
Res, 1K, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity - 20R6497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity
20R6497
Res, 1K, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity 20R6497
RES, 1K, 0.6W, AXIAL, METAL FILM; Resistance:1kohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RES, 1K, 0.6W, AXIAL, METAL FILM; Resistance:1kohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1251159P 1251159 A105951CT-ND 70063381 95W7808 20R6497
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial Resistor, Metal Film, 1K, 1%, Axial; Resistance Te Connectivity Res, 1K, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads Axial Leaded Axial Leaded
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts 0.6000 watts 0.6000 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Metal film MetalFilm MetalFilm MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details