TE Connectivity Through Hole Resistors LR1F18K

Description
TE Connectivity LR1F18K Resistor
Request a Quote Datasheet
Description
TE Connectivity LR1F18K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 148792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148792
Through Hole Resistors 148792
TE Connectivity LR1F18K Resistor

TE Connectivity LR1F18K Resistor

Supplier's Site
Through Hole Resistors - 148792P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148792P
Through Hole Resistors 148792P
0.6W METAL FILM 18K

0.6W METAL FILM 18K

Supplier's Site
Through Hole Resistors - 1616137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616137
Through Hole Resistors 1616137
TE Connectivity LR1F18K Resistor

TE Connectivity LR1F18K Resistor

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1039600-LR1F18K
Resistors - Through Hole Resistors 1039600-LR1F18K
Win Source Part Number: 1039600-LR1F18K Category: Resistors>Through Hole Resistors Series: LR, Neohm Package: Tape & Box (TB) Standard Package: 12,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 18 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.091" Dia x 0.244" L (2.30mm x 6.20mm) Alternative Parts (Cross-Reference): MCMF006FF1802A50; RNF14FTD18K2; RNF14FTD16K5; RNF14FTD16K9; MF0207FTE52-18K; MF0207FTE52-16K2; MF0207FTE52-16K91622 344-1; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 1622344-1-ND,1622344 -1

Win Source Part Number: 1039600-LR1F18K
Category: Resistors>Through Hole Resistors
Series: LR, Neohm
Package: Tape & Box (TB)
Standard Package: 12,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 18 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.091" Dia x 0.244" L (2.30mm x 6.20mm)
Alternative Parts (Cross-Reference): MCMF006FF1802A50; RNF14FTD18K2; RNF14FTD16K5; RNF14FTD16K9; MF0207FTE52-18K; MF0207FTE52-16K2; MF0207FTE52-16K91622344-1;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 1622344-1-ND,1622344-1

Buy Now Datasheet
Through-Hole 0.6W 18000ohm 350V Resistor - 53-LR1F18K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6W 18000ohm 350V Resistor
53-LR1F18K
Through-Hole 0.6W 18000ohm 350V Resistor 53-LR1F18K
Fixed Resistor, Metal Film, 0.6W, 18000ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR1F18K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 18000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 18000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F18K can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.6W, 18000ohm, 350V, 1% +/-Tol, 50ppm/Cel, Through Hole Mount, AXIAL LEADED Product overview: LR1F18K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 18000ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 18000ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F18K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-LR1F18KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F18KTB-ND
Through Hole Resistors 1712-LR1F18KTB-ND
18 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

18 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F18KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F18KCT-ND
Through Hole Resistors 1712-LR1F18KCT-ND
RES 18K OHM 1% 0.6W AXIAL

RES 18K OHM 1% 0.6W AXIAL

Buy Now Datasheet
Fort Worth, TX, USA
Resistor;Metal Film;Res 18 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063379
Resistor;Metal Film;Res 18 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063379
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 18 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7866 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 18 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7866
Through Hole Thin Film Resistor, Lr Series, 18 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7866
Through Hole Thin Film Resistor, LR Series, 18 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 18 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 148792 148792P 1039600-LR1F18K 53-LR1F18K 1712-LR1F18KTB-ND 70063379 95W7866
Product Name Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors Through-Hole 0.6W 18000ohm 350V Resistor Through Hole Resistors Resistor;Metal Film;Res 18 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial Through Hole Thin Film Resistor, Lr Series, 18 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction Metal film MetalFilm METAL FILM MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 18000 ohms 18000 ohms 18000 ohms 18000 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers