TE Connectivity Through Hole Resistors LR1F180R

Description
TE Connectivity LR1F180R Resistor
Request a Quote Datasheet
Description
TE Connectivity LR1F180R Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 148326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148326
Through Hole Resistors 148326
TE Connectivity LR1F180R Resistor

TE Connectivity LR1F180R Resistor

Supplier's Site
Through Hole Resistors - 148326P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148326P
Through Hole Resistors 148326P
Metal film resistor,180R 0.6W

Metal film resistor,180R 0.6W

Supplier's Site
Through Hole Resistors - 1638538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638538
Through Hole Resistors 1638538
TE Connectivity LR1F180R Resistor

TE Connectivity LR1F180R Resistor

Supplier's Site
Through Hole Resistors - 1712-LR1F180RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F180RTB-ND
Through Hole Resistors 1712-LR1F180RTB-ND
180 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

180 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F180RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F180RCT-ND
Through Hole Resistors 1712-LR1F180RCT-ND
RES 180 OHM 1% 0.6W AXIAL

RES 180 OHM 1% 0.6W AXIAL

Buy Now Datasheet
Res, 180R, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity - 17AH9169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity
17AH9169
Res, 180R, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity 17AH9169
RES, 180R, 0.6W, AXIAL, METAL FILM; Resistance:180ohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 180R, 0.6W, AXIAL, METAL FILM; Resistance:180ohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 148326 148326P 1712-LR1F180RTB-ND 17AH9169
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 180R, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 180 ohms 180 ohms 180 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers