TE Connectivity Through Hole Resistors LR1F15K

Description
TE Connectivity LR1F15K Resistor
Request a Quote Datasheet
Description
TE Connectivity LR1F15K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1251165P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251165P
Through Hole Resistors 1251165P
TE Connectivity LR1F15K Resistor

TE Connectivity LR1F15K Resistor

Supplier's Site
Through Hole Resistors - 1251165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251165
Through Hole Resistors 1251165
TE Connectivity LR1F15K Resistor

TE Connectivity LR1F15K Resistor

Supplier's Site
Through Hole Resistors - 1680222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1680222
Through Hole Resistors 1680222
TE Connectivity LR1F15K Resistor

TE Connectivity LR1F15K Resistor

Supplier's Site
Through Hole Resistors - 1712-LR1F15KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F15KCT-ND
Through Hole Resistors 1712-LR1F15KCT-ND
RES 15K OHM 1% 0.6W AXIAL

RES 15K OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F15KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F15KTB-ND
Through Hole Resistors 1712-LR1F15KTB-ND
15 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

15 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fort Worth, TX, USA
Resistor;Metal Film;Res 15 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063374
Resistor;Metal Film;Res 15 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063374
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 15 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7857 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 15 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7857
Through Hole Thin Film Resistor, Lr Series, 15 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7857
Through Hole Thin Film Resistor, LR Series, 15 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 15 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1251165P 1251165 1712-LR1F15KCT-ND 70063374 95W7857
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor;Metal Film;Res 15 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial Through Hole Thin Film Resistor, Lr Series, 15 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Resistance Range 15000 ohms 15000 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Metal film MetalFilm MetalFilm Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details