TE Connectivity Through Hole Resistors LR1F121K

Description
121 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
121 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR1F121K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR1F121K-ND
Through Hole Resistors LR1F121K-ND
121 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

121 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 121 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7847 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 121 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7847
Through Hole Thin Film Resistor, Lr Series, 121 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7847
Through Hole Thin Film Resistor, LR Series, 121 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 121 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 121 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity - 20R6557 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 121 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
20R6557
Through Hole Thin Film Resistor, Lr Series, 121 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity 20R6557
Through Hole Thin Film Resistor, LR Series, 121 kohm, 600 mW, - 1%, 350 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 121 kohm, 600 mW, - 1%, 350 V, Axial Leaded

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LR1F121K-ND 95W7847 20R6557
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 121 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Through Hole Thin Film Resistor, Lr Series, 121 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details