TE Connectivity Through Hole Resistors LR1F120R

Description
120 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105949CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105949CT-ND
Through Hole Resistors A105949CT-ND
120 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

120 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - A105949TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105949TB-ND
Through Hole Resistors A105949TB-ND
120 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

120 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1251156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251156
Through Hole Resistors 1251156
TE Connectivity LR1F120R Resistor

TE Connectivity LR1F120R Resistor

Supplier's Site
Through Hole Resistors - 1711690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1711690
Through Hole Resistors 1711690
TE Connectivity LR1F120R Resistor

TE Connectivity LR1F120R Resistor

Supplier's Site
Resistor;Metal Film;Res 120 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial - 70063366 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 120 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063366
Resistor;Metal Film;Res 120 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063366
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 120 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7846 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 120 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7846
Through Hole Thin Film Resistor, Lr Series, 120 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7846
Through Hole Thin Film Resistor, LR Series, 120 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 120 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Res, 120R, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity - 20R6556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity
20R6556
Res, 120R, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity 20R6556
RES, 120R, 0.6W, AXIAL, METAL FILM; Resistance:120ohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

RES, 120R, 0.6W, AXIAL, METAL FILM; Resistance:120ohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A105949CT-ND 1251156 70063366 95W7846 20R6556
Product Name Through Hole Resistors Through Hole Resistors Resistor;Metal Film;Res 120 Ohms;Pwr-Rtg 0.6 W;Tol 1%;Axial Through Hole Thin Film Resistor, Lr Series, 120 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Res, 120R, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal film MetalFilm Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads ThroughHole; Axial Leads Axial Leaded
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers