TE Connectivity Through Hole Resistors LR1F120K

Description
RES 120K OHM 1% 0.6W AXIAL
Request a Quote Datasheet
Description
RES 120K OHM 1% 0.6W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR1F120KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F120KCT-ND
Through Hole Resistors 1712-LR1F120KCT-ND
RES 120K OHM 1% 0.6W AXIAL

RES 120K OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F120KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F120KTB-ND
Through Hole Resistors 1712-LR1F120KTB-ND
120 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

120 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 148994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148994
Through Hole Resistors 148994
TE Connectivity LR1F120K Resistor

TE Connectivity LR1F120K Resistor

Supplier's Site
Through Hole Resistors - 148994P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148994P
Through Hole Resistors 148994P
Metal film resistor,120K 0.6W

Metal film resistor,120K 0.6W

Supplier's Site
Through Hole Resistors - 1614630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614630
Through Hole Resistors 1614630
TE Connectivity LR1F120K Resistor

TE Connectivity LR1F120K Resistor

Supplier's Site
0.6W 350V Resistor - 53-LR1F120K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W 350V Resistor
53-LR1F120K
0.6W 350V Resistor 53-LR1F120K
120kR 1% 0.6W Metal Film Resistor, 350V, Axial Product overview: LR1F120K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F120K can be used for catalog matching and distributor lookup.

120kR 1% 0.6W Metal Film Resistor, 350V, Axial Product overview: LR1F120K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F120K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor;Metal Film;Res 120 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial - 70063365 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 120 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063365
Resistor;Metal Film;Res 120 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063365
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 120 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7845 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 120 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7845
Through Hole Thin Film Resistor, Lr Series, 120 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7845
Through Hole Thin Film Resistor, LR Series, 120 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 120 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-LR1F120KCT-ND 148994 148994P 53-LR1F120K 70063365 95W7845
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 0.6W 350V Resistor Resistor;Metal Film;Res 120 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial Through Hole Thin Film Resistor, Lr Series, 120 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal film METAL FILM MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads ThroughHole; Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details