TE Connectivity Through Hole Resistors LR1F11K

Description
RES 11K OHM 1% 0.6W AXIAL
Request a Quote Datasheet
Description
RES 11K OHM 1% 0.6W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR1F11KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F11KCT-ND
Through Hole Resistors 1712-LR1F11KCT-ND
RES 11K OHM 1% 0.6W AXIAL

RES 11K OHM 1% 0.6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR1F11KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR1F11KTB-ND
Through Hole Resistors 1712-LR1F11KTB-ND
11 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

11 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 148742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148742
Through Hole Resistors 148742
TE Connectivity LR1F11K Resistor

TE Connectivity LR1F11K Resistor

Supplier's Site
Through Hole Resistors - 148742P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
148742P
Through Hole Resistors 148742P
Metal film resistor, 11K 0.6W

Metal film resistor, 11K 0.6W

Supplier's Site
Through Hole Resistors - 1638537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638537
Through Hole Resistors 1638537
TE Connectivity LR1F11K Resistor

TE Connectivity LR1F11K Resistor

Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 11 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7834 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 11 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7834
Through Hole Thin Film Resistor, Lr Series, 11 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7834
Through Hole Thin Film Resistor, LR Series, 11 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 11 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 11 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial - 70063364 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 11 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063364
Resistor;Metal Film;Res 11 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063364
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-LR1F11KCT-ND 148742 148742P 95W7834 70063364
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 11 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Resistor;Metal Film;Res 11 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal film Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details