TE Connectivity Resistors - Through Hole Resistors LR1F10R

Description
Win Source Part Number: 1374957-LR1F10R Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: TE Connectivity Passive Product Series: LR, Neohm Package / Case: Axial Supplier Device Package: Axial Base Product Number: LR1F HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.091" Dia x 0.244" L (2.30mm x 6.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 10 Ohms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote Datasheet
Description
Win Source Part Number: 1374957-LR1F10R Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: TE Connectivity Passive Product Series: LR, Neohm Package / Case: Axial Supplier Device Package: Axial Base Product Number: LR1F HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.091" Dia x 0.244" L (2.30mm x 6.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 10 Ohms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1374957-LR1F10R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374957-LR1F10R
Resistors - Through Hole Resistors 1374957-LR1F10R
Win Source Part Number: 1374957-LR1F10R Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: TE Connectivity Passive Product Series: LR, Neohm Package / Case: Axial Supplier Device Package: Axial Base Product Number: LR1F HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.091" Dia x 0.244" L (2.30mm x 6.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 10 Ohms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374957-LR1F10R
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity Passive Product
Series: LR, Neohm
Package / Case: Axial
Supplier Device Package: Axial
Base Product Number: LR1F
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.091" Dia x 0.244" L (2.30mm x 6.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 10 Ohms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through Hole Resistors - A105948TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105948TB-ND
Through Hole Resistors A105948TB-ND
10 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

10 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - A105948CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105948CT-ND
Through Hole Resistors A105948CT-ND
10 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

10 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1251154P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251154P
Through Hole Resistors 1251154P
TE Connectivity LR1F10R Resistor

TE Connectivity LR1F10R Resistor

Supplier's Site
Through Hole Resistors - 1251154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251154
Through Hole Resistors 1251154
TE Connectivity LR1F10R Resistor

TE Connectivity LR1F10R Resistor

Supplier's Site
10 Ohm 350V 0.6W Resistor - 53-LR1F10R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 350V 0.6W Resistor
53-LR1F10R
10 Ohm 350V 0.6W Resistor 53-LR1F10R
Metal Film Resistor 10 Ohm 1% 350V 0.6W Axial Through-Hole Product overview: LR1F10R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 350V, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 350V, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F10R can be used for catalog matching and distributor lookup.

Metal Film Resistor 10 Ohm 1% 350V 0.6W Axial Through-Hole Product overview: LR1F10R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 350V, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 350V, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F10R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial - 70063361 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial
70063361
Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial 70063361
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 10 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7830 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 10 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity
95W7830
Through Hole Thin Film Resistor, Lr Series, 10 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity 95W7830
Through Hole Thin Film Resistor, LR Series, 10 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 10 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Res, 10R, 0.6W, Metal Film, Axial; Resistance Neohm Te Connectivity - 15N6892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.6W, Metal Film, Axial; Resistance Neohm Te Connectivity
15N6892
Res, 10R, 0.6W, Metal Film, Axial; Resistance Neohm Te Connectivity 15N6892
RES, 10R, 0.6W, METAL FILM, AXIAL; Resistance:10ohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RES, 10R, 0.6W, METAL FILM, AXIAL; Resistance:10ohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1374957-LR1F10R A105948TB-ND 1251154P 1251154 53-LR1F10R 70063361 95W7830 15N6892
Product Name Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors 10 Ohm 350V 0.6W Resistor Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg0.6 W;Tol 1%;Axial Through Hole Thin Film Resistor, Lr Series, 10 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Te Connectivity Res, 10R, 0.6W, Metal Film, Axial; Resistance Neohm Te Connectivity
Technology / Construction MetalFilm MetalFilm Metal film METAL FILM MetalFilm Thin Film (Chip) MetalFilm
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details