TE Connectivity Through Hole Resistors LR1F10K

Description
TE Connectivity LR1F10K Resistor
Request a Quote Datasheet
Description
TE Connectivity LR1F10K Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1251164P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251164P
Through Hole Resistors 1251164P
TE Connectivity LR1F10K Resistor

TE Connectivity LR1F10K Resistor

Supplier's Site
Through Hole Resistors - 1251164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251164
Through Hole Resistors 1251164
TE Connectivity LR1F10K Resistor

TE Connectivity LR1F10K Resistor

Supplier's Site
Through Hole Resistors - A105947TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105947TB-ND
Through Hole Resistors A105947TB-ND
10 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

10 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - A105947CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105947CT-ND
Through Hole Resistors A105947CT-ND
10 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

10 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374935-LR1F10K - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374935-LR1F10K
Resistors - Through Hole Resistors 1374935-LR1F10K
Win Source Part Number: 1374935-LR1F10K Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: TE Connectivity Passive Product Series: LR, Neohm Package / Case: Axial Supplier Device Package: Axial Base Product Number: LR1F HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.091" Dia x 0.244" L (2.30mm x 6.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 10 kOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374935-LR1F10K
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity Passive Product
Series: LR, Neohm
Package / Case: Axial
Supplier Device Package: Axial
Base Product Number: LR1F
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.091" Dia x 0.244" L (2.30mm x 6.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 10 kOhms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
0.6W 350V Resistor - 53-LR1F10K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W 350V Resistor
53-LR1F10K
0.6W 350V Resistor 53-LR1F10K
10kR Metal Film Resistor, 0.6W, 1% Tol, 350V, Axial Product overview: LR1F10K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F10K can be used for catalog matching and distributor lookup.

10kR Metal Film Resistor, 0.6W, 1% Tol, 350V, Axial Product overview: LR1F10K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR1F10K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film, 10K, 1%, 350V, Axial; Resistance Te Connectivity - 95W7828 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 10K, 1%, 350V, Axial; Resistance Te Connectivity
95W7828
Res, Metal Film, 10K, 1%, 350V, Axial; Resistance Te Connectivity 95W7828
RES, METAL FILM, 10K, 1%, 350V, AXIAL; Resistance:10kohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, METAL FILM, 10K, 1%, 350V, AXIAL; Resistance:10kohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 10K, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity - 46M3858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity
46M3858
Res, 10K, 0.6W, Axial, Metal Film; Resistance Neohm Te Connectivity 46M3858
RES, 10K, 0.6W, AXIAL, METAL FILM; Resistance:10kohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RES, 10K, 0.6W, AXIAL, METAL FILM; Resistance:10kohm; Product Range:LR Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
70063360
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial 70063360
The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications

The resistive element comprises a thin film of nickel-chrome alloy evaporated onto a high thermal conductivity ceramic element. Metal end caps are force fitted to the element prior to spiraling to value. Tinned copper lead wires and the components are then coated. One coat of phenolic resin is followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Superior Quality Metal Film Resistors with 1% Tolerance and Temperature Coefficients Down to 50 ppm. 3 Case Sizes Available in 0.25, 0.6 and 0.75 W. The LR1L Series is a Low Ohmic Value Range from 0.1 to 0.82 Ohm. Ideally Suited where Low Resistance and Small Size are Required
  • Metal Film Resistors Have Excellent Stability Under Load and Severe Environmental Conditions. They Exhibit Very Low Noise Current and Voltage Coefficients. They are Available in a Wide Range of Resistance Values and are Suitable for General Purpose and Precision Applications
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1251164P 1251164 A105947TB-ND 1374935-LR1F10K 53-LR1F10K 95W7828 70063360
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors 0.6W 350V Resistor Res, Metal Film, 10K, 1%, 350V, Axial; Resistance Te Connectivity Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.6 W;Tol 1%;Axial
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts 0.6000 watts 0.6000 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Metal film MetalFilm MetalFilm METAL FILM MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details