TE Connectivity Through Hole Resistors LR0204F910K

Description
910 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
910 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR0204F910K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR0204F910K-ND
Through Hole Resistors LR0204F910K-ND
910 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

910 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 910 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7806 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 910 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
95W7806
Through Hole Thin Film Resistor, Lr Series, 910 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity 95W7806
Through Hole Thin Film Resistor, LR Series, 910 kohm, 250 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 910 kohm, 250 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR0204F910K-ND 95W7806
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 910 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers