TE Connectivity Through Hole Resistors LR0204F82K

Description
82 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
82 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR0204F82K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR0204F82K-ND
Through Hole Resistors LR0204F82K-ND
82 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

82 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 82 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Neohm Te Connectivity - 20R6481 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 82 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Neohm Te Connectivity
20R6481
Through Hole Thin Film Resistor, Lr Series, 82 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Neohm Te Connectivity 20R6481
Through Hole Thin Film Resistor, LR Series, 82 kohm, 250 mW, - 1%, 200 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 82 kohm, 250 mW, - 1%, 200 V, Axial Leaded

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR0204F82K-ND 20R6481
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 82 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details