75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
TE CONNECTIVITY LR0204F75R Through Hole Resistor, LR Series, 75 ohm, 250 mW, 1%, 200 V, Axial Leaded Product overview: LR0204F75R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 75 ohm, 250 mW, 200 V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 75 ohm, 250 mW, 200 V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR0204F75R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1034898-LR0204F75R
Category: Resistors>Through Hole Resistors
Series: LR, Neohm
Package: Tape & Box (TB)
Standard Package: 12,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 75 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" Dia x 0.138" L (2.00mm x 3.50mm)
Alternative Parts (Cross-Reference): RNF14FTD75R0; LR0204F68R; RNF18FTD75R0; RNF14FTD68R1; CFR16J75R; 7-1623931-4; LR0204F82R; MFR-25FBF52-80R61622
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 1622278-2-ND,1622278
Base Product Number: LR0204
Through Hole Thin Film Resistor, LR Series, 75 ohm, 250 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | LR0204F75R-ND | 53-LR0204F75R | 1034898-LR0204F75R | 95W7795 |
| Product Name | Through Hole Resistors | Through-Hole 75 ohm 250 mW 200 V Resistor | Resistors - Through Hole Resistors | Through Hole Thin Film Resistor, Lr Series, 75 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | Thin Film (Chip) | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads | ||
| Resistance Range | 75 ohms | 75 ohms | 75 ohms |