TE Connectivity Res, Metal Film, 62K, 1%, 200V, Axial; Resistance Te Connectivity LR0204F62K

Description
RES, METAL FILM, 62K, 1%, 200V, AXIAL; Resistance:62kohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RES, METAL FILM, 62K, 1%, 200V, AXIAL; Resistance:62kohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film, 62K, 1%, 200V, Axial; Resistance Te Connectivity - 95W7785 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 62K, 1%, 200V, Axial; Resistance Te Connectivity
95W7785
Res, Metal Film, 62K, 1%, 200V, Axial; Resistance Te Connectivity 95W7785
RES, METAL FILM, 62K, 1%, 200V, AXIAL; Resistance:62kohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, METAL FILM, 62K, 1%, 200V, AXIAL; Resistance:62kohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 95W7785
Product Name Res, Metal Film, 62K, 1%, 200V, Axial; Resistance Te Connectivity
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 62000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers