TE Connectivity Through Hole Resistors LR0204F560R

Description
RES 560 OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 560 OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR0204F560RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F560RCT-ND
Through Hole Resistors 1712-LR0204F560RCT-ND
RES 560 OHM 1% 1/4W AXIAL

RES 560 OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR0204F560RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F560RTB-ND
Through Hole Resistors 1712-LR0204F560RTB-ND
560 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

560 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, Metal Film, 560R, 1%, 200V, Axial; Resistance Te Connectivity - 95W7782 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 560R, 1%, 200V, Axial; Resistance Te Connectivity
95W7782
Res, Metal Film, 560R, 1%, 200V, Axial; Resistance Te Connectivity 95W7782
RES, METAL FILM, 560R, 1%, 200V, AXIAL; Resistance:560ohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, METAL FILM, 560R, 1%, 200V, AXIAL; Resistance:560ohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-LR0204F560RCT-ND 95W7782
Product Name Through Hole Resistors Res, Metal Film, 560R, 1%, 200V, Axial; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details