47 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Through Hole Thin Film Resistor, LR Series, 47 ohm, 250 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | LR0204F47R-ND | 95W7770 |
| Product Name | Through Hole Resistors | Through Hole Thin Film Resistor, Lr Series, 47 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads |
| Resistance Range | 47 ohms |