TE Connectivity Through Hole Resistors LR0204F470K

Description
RES 470K OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 470K OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR0204F470KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F470KCT-ND
Through Hole Resistors 1712-LR0204F470KCT-ND
RES 470K OHM 1% 1/4W AXIAL

RES 470K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR0204F470KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F470KTB-ND
Through Hole Resistors 1712-LR0204F470KTB-ND
470 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

470 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 470 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7771 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 470 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
95W7771
Through Hole Thin Film Resistor, Lr Series, 470 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity 95W7771
Through Hole Thin Film Resistor, LR Series, 470 kohm, 250 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 470 kohm, 250 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-LR0204F470KCT-ND 95W7771
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 470 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details