TE Connectivity Through Hole Resistors LR0204F360R

Description
360 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
360 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR0204F360R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR0204F360R-ND
Through Hole Resistors LR0204F360R-ND
360 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

360 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 360 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Neohm Te Connectivity - 20R6417 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 360 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Neohm Te Connectivity
20R6417
Through Hole Thin Film Resistor, Lr Series, 360 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Neohm Te Connectivity 20R6417
Through Hole Thin Film Resistor, LR Series, 360 ohm, 250 mW, - 1%, 200 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 360 ohm, 250 mW, - 1%, 200 V, Axial Leaded

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR0204F360R-ND 20R6417
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 360 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details