TE Connectivity Through Hole Resistors LR0204F2K4

Description
2.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR0204F2K4-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR0204F2K4-ND
Through Hole Resistors LR0204F2K4-ND
2.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

2.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR0204F2K4CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F2K4CT-ND
Through Hole Resistors 1712-LR0204F2K4CT-ND
RES 2.4K OHM 1% 1/4W AXIAL

RES 2.4K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 2.4 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7727 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 2.4 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
95W7727
Through Hole Thin Film Resistor, Lr Series, 2.4 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity 95W7727
Through Hole Thin Film Resistor, LR Series, 2.4 kohm, 250 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 2.4 kohm, 250 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Through Hole Thin Film Resistor, Lr Series, 2.4 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Neohm Te Connectivity - 20R6373 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 2.4 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Neohm Te Connectivity
20R6373
Through Hole Thin Film Resistor, Lr Series, 2.4 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Neohm Te Connectivity 20R6373
Through Hole Thin Film Resistor, LR Series, 2.4 kohm, 250 mW, - 1%, 200 V, Axial Leaded

Through Hole Thin Film Resistor, LR Series, 2.4 kohm, 250 mW, - 1%, 200 V, Axial Leaded

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LR0204F2K4-ND 95W7727 20R6373
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 2.4 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity Through Hole Thin Film Resistor, Lr Series, 2.4 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details