TE Connectivity Through Hole Resistors LR0204F2K2

Description
2.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR0204F2K2TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F2K2TB-ND
Through Hole Resistors 1712-LR0204F2K2TB-ND
2.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

2.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR0204F2K2CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F2K2CT-ND
Through Hole Resistors 1712-LR0204F2K2CT-ND
RES 2.2K OHM 1% 1/4W AXIAL

RES 2.2K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 2.2 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7726 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 2.2 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
95W7726
Through Hole Thin Film Resistor, Lr Series, 2.2 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity 95W7726
Through Hole Thin Film Resistor, LR Series, 2.2 kohm, 250 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 2.2 kohm, 250 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-LR0204F2K2TB-ND 95W7726
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 2.2 Kohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers