TE Connectivity Through Hole Resistors LR0204F2K0

Description
2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR0204F2K0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR0204F2K0-ND
Through Hole Resistors LR0204F2K0-ND
2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, Metal Film, 2K, 1%, 200V, Axial; Resistance Te Connectivity - 95W7725 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 2K, 1%, 200V, Axial; Resistance Te Connectivity
95W7725
Res, Metal Film, 2K, 1%, 200V, Axial; Resistance Te Connectivity 95W7725
RES, METAL FILM, 2K, 1%, 200V, AXIAL; Resistance:2kohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, METAL FILM, 2K, 1%, 200V, AXIAL; Resistance:2kohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR0204F2K0-ND 95W7725
Product Name Through Hole Resistors Res, Metal Film, 2K, 1%, 200V, Axial; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers