TE Connectivity Through Hole Resistors LR0204F22K

Description
22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR0204F22KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F22KTB-ND
Through Hole Resistors 1712-LR0204F22KTB-ND
22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR0204F22KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F22KCT-ND
Through Hole Resistors 1712-LR0204F22KCT-ND
RES 22K OHM 1% 1/4W AXIAL

RES 22K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Res, Metal Film, 22K, 1%, 200V, Axial; Resistance Te Connectivity - 95W7733 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 22K, 1%, 200V, Axial; Resistance Te Connectivity
95W7733
Res, Metal Film, 22K, 1%, 200V, Axial; Resistance Te Connectivity 95W7733
RES, METAL FILM, 22K, 1%, 200V, AXIAL; Resistance:22kohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, METAL FILM, 22K, 1%, 200V, AXIAL; Resistance:22kohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-LR0204F22KTB-ND 95W7733
Product Name Through Hole Resistors Res, Metal Film, 22K, 1%, 200V, Axial; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details