TE Connectivity Through Hole Resistors LR0204F20K

Description
20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR0204F20KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F20KTB-ND
Through Hole Resistors 1712-LR0204F20KTB-ND
20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR0204F20KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F20KCT-ND
Through Hole Resistors 1712-LR0204F20KCT-ND
RES 20K OHM 1% 1/4W AXIAL

RES 20K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Res, Metal Film, 20K, 1%, 200V, Axial; Resistance Te Connectivity - 95W7729 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 20K, 1%, 200V, Axial; Resistance Te Connectivity
95W7729
Res, Metal Film, 20K, 1%, 200V, Axial; Resistance Te Connectivity 95W7729
RES, METAL FILM, 20K, 1%, 200V, AXIAL; Resistance:20kohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, METAL FILM, 20K, 1%, 200V, AXIAL; Resistance:20kohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-LR0204F20KTB-ND 95W7729
Product Name Through Hole Resistors Res, Metal Film, 20K, 1%, 200V, Axial; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details