TE Connectivity Through Hole Resistors LR0204F15R

Description
15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LR0204F15R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LR0204F15R-ND
Through Hole Resistors LR0204F15R-ND
15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 15 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7713 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 15 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
95W7713
Through Hole Thin Film Resistor, Lr Series, 15 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity 95W7713
Through Hole Thin Film Resistor, LR Series, 15 ohm, 250 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 15 ohm, 250 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LR0204F15R-ND 95W7713
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 15 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details