TE Connectivity Through Hole Resistors LR0204F150R

Description
RES 150 OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 150 OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR0204F150RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F150RCT-ND
Through Hole Resistors 1712-LR0204F150RCT-ND
RES 150 OHM 1% 1/4W AXIAL

RES 150 OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR0204F150RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F150RTB-ND
Through Hole Resistors 1712-LR0204F150RTB-ND
150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Thin Film Resistor, Lr Series, 150 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity - 95W7715 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Lr Series, 150 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
95W7715
Through Hole Thin Film Resistor, Lr Series, 150 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity 95W7715
Through Hole Thin Film Resistor, LR Series, 150 ohm, 250 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, LR Series, 150 ohm, 250 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-LR0204F150RCT-ND 95W7715
Product Name Through Hole Resistors Through Hole Thin Film Resistor, Lr Series, 150 Ohm, 250 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details