TE Connectivity Resistors - Through Hole Resistors LR0204F10K

Description
Win Source Part Number: 1374933-LR0204F10K Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: TE Connectivity Passive Product Series: LR, Neohm Package / Case: Axial Supplier Device Package: Axial Base Product Number: LR0204 HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.079" Dia x 0.138" L (2.00mm x 3.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 10 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote Datasheet
Description
Win Source Part Number: 1374933-LR0204F10K Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: TE Connectivity Passive Product Series: LR, Neohm Package / Case: Axial Supplier Device Package: Axial Base Product Number: LR0204 HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.079" Dia x 0.138" L (2.00mm x 3.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 10 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1374933-LR0204F10K - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374933-LR0204F10K
Resistors - Through Hole Resistors 1374933-LR0204F10K
Win Source Part Number: 1374933-LR0204F10K Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: TE Connectivity Passive Product Series: LR, Neohm Package / Case: Axial Supplier Device Package: Axial Base Product Number: LR0204 HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.079" Dia x 0.138" L (2.00mm x 3.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 10 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374933-LR0204F10K
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity Passive Product
Series: LR, Neohm
Package / Case: Axial
Supplier Device Package: Axial
Base Product Number: LR0204
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.079" Dia x 0.138" L (2.00mm x 3.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 10 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
0.25W 200V Resistor - 53-LR0204F10K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 200V Resistor
53-LR0204F10K
0.25W 200V Resistor 53-LR0204F10K
10kR 1% Metal Film Resistor, 0.25W, 200V, Axial Product overview: LR0204F10K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR0204F10K can be used for catalog matching and distributor lookup.

10kR 1% Metal Film Resistor, 0.25W, 200V, Axial Product overview: LR0204F10K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR0204F10K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-LR0204F10KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F10KCT-ND
Through Hole Resistors 1712-LR0204F10KCT-ND
RES 10K OHM 1% 1/4W AXIAL

RES 10K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-LR0204F10KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F10KTB-ND
Through Hole Resistors 1712-LR0204F10KTB-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, Metal Film, 10K, 1%, 200V, Axial; Resistance Te Connectivity - 95W7695 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 10K, 1%, 200V, Axial; Resistance Te Connectivity
95W7695
Res, Metal Film, 10K, 1%, 200V, Axial; Resistance Te Connectivity 95W7695
RES, METAL FILM, 10K, 1%, 200V, AXIAL; Resistance:10kohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, METAL FILM, 10K, 1%, 200V, AXIAL; Resistance:10kohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1374933-LR0204F10K 53-LR0204F10K 1712-LR0204F10KCT-ND 95W7695
Product Name Resistors - Through Hole Resistors 0.25W 200V Resistor Through Hole Resistors Res, Metal Film, 10K, 1%, 200V, Axial; Resistance Te Connectivity
Technology / Construction MetalFilm MetalFilm MetalFilm
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers