TE Connectivity Through Hole Resistors LR0204F100R

Description
100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR0204F100RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F100RTB-ND
Through Hole Resistors 1712-LR0204F100RTB-ND
100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR0204F100RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F100RCT-ND
Through Hole Resistors 1712-LR0204F100RCT-ND
RES 100 OHM 1% 1/4W AXIAL

RES 100 OHM 1% 1/4W AXIAL

Buy Now Datasheet
0.25W 200V Resistor - 53-LR0204F100R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 200V Resistor
53-LR0204F100R
0.25W 200V Resistor 53-LR0204F100R
100R 1% 0.25W Metal Film Resistor, Axial, 200V Product overview: LR0204F100R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR0204F100R can be used for catalog matching and distributor lookup.

100R 1% 0.25W Metal Film Resistor, Axial, 200V Product overview: LR0204F100R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR0204F100R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thin Film, 100R, 1%, Axial; Resistance Neohm Te Connectivity - 20R6333 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 100R, 1%, Axial; Resistance Neohm Te Connectivity
20R6333
Resistor, Thin Film, 100R, 1%, Axial; Resistance Neohm Te Connectivity 20R6333
RESISTOR, THIN FILM, 100R, 1%, AXIAL; Resistance:100ohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 100R, 1%, AXIAL; Resistance:100ohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-LR0204F100RTB-ND 53-LR0204F100R 20R6333
Product Name Through Hole Resistors 0.25W 200V Resistor Resistor, Thin Film, 100R, 1%, Axial; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers