TE Connectivity Through Hole Resistors LR0204F100K

Description
100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-LR0204F100KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F100KTB-ND
Through Hole Resistors 1712-LR0204F100KTB-ND
100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-LR0204F100KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-LR0204F100KCT-ND
Through Hole Resistors 1712-LR0204F100KCT-ND
RES 100K OHM 1% 1/4W AXIAL

RES 100K OHM 1% 1/4W AXIAL

Buy Now Datasheet
0.25W 200V Resistor - 53-LR0204F100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 200V Resistor
53-LR0204F100K
0.25W 200V Resistor 53-LR0204F100K
100kR Metal Film Resistor, 0.25W, 1% Tol, 200V, Axial Product overview: LR0204F100K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR0204F100K can be used for catalog matching and distributor lookup.

100kR Metal Film Resistor, 0.25W, 1% Tol, 200V, Axial Product overview: LR0204F100K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LR0204F100K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film, 100K, 1%, 200V, Axial; Resistance Te Connectivity - 95W7697 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 100K, 1%, 200V, Axial; Resistance Te Connectivity
95W7697
Res, Metal Film, 100K, 1%, 200V, Axial; Resistance Te Connectivity 95W7697
RES, METAL FILM, 100K, 1%, 200V, AXIAL; Resistance:100kohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, METAL FILM, 100K, 1%, 200V, AXIAL; Resistance:100kohm; Product Range:LR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-LR0204F100KTB-ND 53-LR0204F100K 95W7697
Product Name Through Hole Resistors 0.25W 200V Resistor Res, Metal Film, 100K, 1%, 200V, Axial; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details