TE Connectivity Antennas LP800-2500-9-NF

Description
Configuration Features Antenna Type : Yagi Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Yagi Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - LP800-2500-9-NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Yagi Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA

Configuration Features


  • Antenna Type : Yagi
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA
Buy Now Datasheet
RF Antennas - LP800-2500-9-NF-ND - DigiKey
Thief River Falls, MN, United States
883MHz, 2.1GHz WLAN Log Periodic RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 9dBi N Type Female Bracket Mount

883MHz, 2.1GHz WLAN Log Periodic RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 9dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - LP800-2500-9-NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
LP800-2500-9-NF
RF Antennas LP800-2500-9-NF
883MHz, 2.1GHz WLAN Log Periodic RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 9dBi N Type Female Bracket Mount

883MHz, 2.1GHz WLAN Log Periodic RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.5GHz 9dBi N Type Female Bracket Mount

Buy Now

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number LP800-2500-9-NF LP800-2500-9-NF-ND LP800-2500-9-NF
Product Name Antennas RF Antennas RF Antennas
Applications Cellular Modem or Wireless Network; WLAN WLAN
Form Factor / Mounting External
Primary Frequency Range 883.0 to 2100.0 MHz
Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-1513472-5 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2344657-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108851-1 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Directional
Polarization Linear
View Details
4 suppliers
Antennas - 2195935-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers