Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070461-LN133024
Contact Material: Silver, Tin
Coil Resistance: 1.44 kΩ
Contact Current Rating: 10 A
Height: 20.2 mm
Power Rating: 400 mW
Width: 16.5 mm
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: Unknown
Throw Configuration: SPST
Coil Voltage (DC): 24 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1070461-LN133024 |
| Product Name | OEM Parts - OEM Parts (J - L) - LN133024 |