TE Connectivity Pressure Transducers LM31-00000F-002PG

Description
Body Features Port Material : PVC, 316L Configuration Features Electrical Connection : Cable 1 ft Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 2 Pressure Accuracy : ±1% Span Proof Pressure Range : 3X Rated Other Port Fitting : 1/2 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ] Pressure (BAR) : .137
Request a Quote Datasheet
Description
Body Features Port Material : PVC, 316L Configuration Features Electrical Connection : Cable 1 ft Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 2 Pressure Accuracy : ±1% Span Proof Pressure Range : 3X Rated Other Port Fitting : 1/2 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ] Pressure (BAR) : .137
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - LM31-00000F-002PG - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
LM31-00000F-002PG
Pressure Transducers LM31-00000F-002PG
Body Features Port Material : PVC, 316L Configuration Features Electrical Connection : Cable 1 ft Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 2 Pressure Accuracy : ±1% Span Proof Pressure Range : 3X Rated Other Port Fitting : 1/2 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ] Pressure (BAR) : .137

Body Features


  • Port Material : PVC, 316L

Configuration Features


  • Electrical Connection : Cable 1 ft

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : .5 - 4.5 V
  • Pressure (PSI) : 2
  • Pressure Accuracy : ±1% Span
  • Proof Pressure Range : 3X Rated

Other


  • Port Fitting : 1/2 MNPT
  • Sensor Options : None

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
  • Pressure (BAR) : .137
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - 223-1245-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1245-ND
Pressure Sensors, Transducers - Industrial 223-1245-ND
"SENSOR 2PSIG 1/2NPT .5-4.5V 12"""

"SENSOR 2PSIG 1/2NPT .5-4.5V 12"""

Buy Now Datasheet
Pressure Transducers and Transmitters - LM31-00000F-002PG - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
LM31-00000F-002PG
Pressure Transducers and Transmitters LM31-00000F-002PG
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD
Product Category Pressure Sensors Pressure Sensors Pressure Transmitters
Product Number LM31-00000F-002PG 223-1245-ND LM31-00000F-002PG
Product Name Pressure Transducers Pressure Sensors, Transducers - Industrial Pressure Transducers and Transmitters
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge
Working Pressure Range 2 psi (1.41 m H2O) 2 psi (1.41 m H2O)
Accuracy 1 ±% FS 0.3000 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219498-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10205208-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10213258-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Board Mount Pressure Sensors - 1010378-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1450 psi (0.1020 m H2O)
View Details