TE Connectivity Ultrasonic Sensors LL10-1AE10

Description
Dimensions Cable Length : 3.05 M  [10 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 30 Output Type : 1 A SPDT Operation/Applicatio n Actuation Point/Sensing Range : 12 Inches Pressure (PSI) : 1000 Other Port Fitting : 3/4 NPT Product Type Features Ultrasonic Sensor Style : Tip Ultrasonic Sensor Type : Point Liquid Level Sensors Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ] Pressure (BAR) : 68.9
Request a Quote Datasheet
Description
Dimensions Cable Length : 3.05 M  [10 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 30 Output Type : 1 A SPDT Operation/Applicatio n Actuation Point/Sensing Range : 12 Inches Pressure (PSI) : 1000 Other Port Fitting : 3/4 NPT Product Type Features Ultrasonic Sensor Style : Tip Ultrasonic Sensor Type : Point Liquid Level Sensors Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ] Pressure (BAR) : 68.9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensors - LL10-1AE10 - TE Connectivity
Berwyn, PA, United States
Ultrasonic Sensors
LL10-1AE10
Ultrasonic Sensors LL10-1AE10
Dimensions Cable Length : 3.05 M  [10 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 30 Output Type : 1 A SPDT Operation/Applicatio n Actuation Point/Sensing Range : 12 Inches Pressure (PSI) : 1000 Other Port Fitting : 3/4 NPT Product Type Features Ultrasonic Sensor Style : Tip Ultrasonic Sensor Type : Point Liquid Level Sensors Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ] Pressure (BAR) : 68.9

Dimensions


  • Cable Length : 3.05 M  [10 FT ]

Electrical Characteristics


  • Input Voltage (VDC) : 5 - 30
  • Output Type : 1 A SPDT

Operation/Application


  • Actuation Point/Sensing Range : 12 Inches
  • Pressure (PSI) : 1000

Other


  • Port Fitting : 3/4 NPT

Product Type Features


  • Ultrasonic Sensor Style : Tip
  • Ultrasonic Sensor Type : Point Liquid Level Sensors

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
  • Pressure (BAR) : 68.9
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number LL10-1AE10
Product Name Ultrasonic Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000004803-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000000425-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Ultrasonic Sensors - LL10-2AG01 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -20.2 to 212 F (-29 to 100 C)
View Details
Inductive Proximity Sensors - 5000004200-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details