TE Connectivity Ultrasonic Sensors LL01-1AB10

Description
Dimensions Cable Length : 3.05 M  [10 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 30 Output Type : 30 V, 3 W Relay Operation/Applicatio n Actuation Point/Sensing Range : .25 Inches Pressure (PSI) : 250 Other Port Fitting : 1/2 NPT Product Type Features Ultrasonic Sensor Style : Gap Ultrasonic Sensor Type : Point Liquid Level Sensors Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ] Pressure (BAR) : 17.2
Request a Quote Datasheet
Description
Dimensions Cable Length : 3.05 M  [10 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 30 Output Type : 30 V, 3 W Relay Operation/Applicatio n Actuation Point/Sensing Range : .25 Inches Pressure (PSI) : 250 Other Port Fitting : 1/2 NPT Product Type Features Ultrasonic Sensor Style : Gap Ultrasonic Sensor Type : Point Liquid Level Sensors Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ] Pressure (BAR) : 17.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensors - LL01-1AB10 - TE Connectivity
Berwyn, PA, United States
Ultrasonic Sensors
LL01-1AB10
Ultrasonic Sensors LL01-1AB10
Dimensions Cable Length : 3.05 M  [10 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 30 Output Type : 30 V, 3 W Relay Operation/Applicatio n Actuation Point/Sensing Range : .25 Inches Pressure (PSI) : 250 Other Port Fitting : 1/2 NPT Product Type Features Ultrasonic Sensor Style : Gap Ultrasonic Sensor Type : Point Liquid Level Sensors Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ] Pressure (BAR) : 17.2

Dimensions


  • Cable Length : 3.05 M  [10 FT ]

Electrical Characteristics


  • Input Voltage (VDC) : 5 - 30
  • Output Type : 30 V, 3 W Relay

Operation/Application


  • Actuation Point/Sensing Range : .25 Inches
  • Pressure (PSI) : 250

Other


  • Port Fitting : 1/2 NPT

Product Type Features


  • Ultrasonic Sensor Style : Gap
  • Ultrasonic Sensor Type : Point Liquid Level Sensors

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
  • Pressure (BAR) : 17.2
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number LL01-1AB10
Product Name Ultrasonic Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001654-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
ANSI Street Lighting Photocells - 066818-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Magnetic Proximity Sensors - 5000003093-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Photodiode Sensors - 3007113-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0190 inch (0.4826 mm)
View Details