TE Connectivity Label, Cu Rail, Earth, 16Mm, (10X10).; Label Type Te Connectivity LKZ16B4

Description
LABEL, CU RAIL, EARTH, 16MM, (10X10).; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:16mm; Label Material:Vinyl; Label Colour:Black on Green / Yellow; Pack Quantity:10; Product Range:-; Label Legend:Earth RoHS Compliant: Yes
Datasheet
Description
LABEL, CU RAIL, EARTH, 16MM, (10X10).; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:16mm; Label Material:Vinyl; Label Colour:Black on Green / Yellow; Pack Quantity:10; Product Range:-; Label Legend:Earth RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Cu Rail, Earth, 16Mm, (10X10).; Label Type Te Connectivity - 24M3410 - Newark, An Avnet Company
Chicago, IL, United States
Label, Cu Rail, Earth, 16Mm, (10X10).; Label Type Te Connectivity
24M3410
Label, Cu Rail, Earth, 16Mm, (10X10).; Label Type Te Connectivity 24M3410
LABEL, CU RAIL, EARTH, 16MM, (10X10).; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:16mm; Label Material:Vinyl; Label Colour:Black on Green / Yellow; Pack Quantity:10; Product Range:-; Label Legend:Earth RoHS Compliant: Yes

LABEL, CU RAIL, EARTH, 16MM, (10X10).; Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:16mm; Label Material:Vinyl; Label Colour:Black on Green / Yellow; Pack Quantity:10; Product Range:-; Label Legend:Earth RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 24M3410
Product Name Label, Cu Rail, Earth, 16Mm, (10X10).; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details