TE Connectivity Label, Cu Rail, Earth, 12Mm, (10X10); Label Type Te Connectivity LKZ12B4.

Description
LABEL, CU RAIL, EARTH, 12MM, (10X10); Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:12.5mm; Label Material:Vinyl; Label Colour:Black on Green / Yellow; Pack Quantity:10; Product Range:-; Label Legend:Earth RoHS Compliant: Yes
Description
LABEL, CU RAIL, EARTH, 12MM, (10X10); Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:12.5mm; Label Material:Vinyl; Label Colour:Black on Green / Yellow; Pack Quantity:10; Product Range:-; Label Legend:Earth RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Cu Rail, Earth, 12Mm, (10X10); Label Type Te Connectivity - 24M3405 - Newark, An Avnet Company
Chicago, IL, United States
Label, Cu Rail, Earth, 12Mm, (10X10); Label Type Te Connectivity
24M3405
Label, Cu Rail, Earth, 12Mm, (10X10); Label Type Te Connectivity 24M3405
LABEL, CU RAIL, EARTH, 12MM, (10X10); Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:12.5mm; Label Material:Vinyl; Label Colour:Black on Green / Yellow; Pack Quantity:10; Product Range:-; Label Legend:Earth RoHS Compliant: Yes

LABEL, CU RAIL, EARTH, 12MM, (10X10); Label Type:Self Adhesive; Label Height:-; Label Width:-; Label Diameter:12.5mm; Label Material:Vinyl; Label Colour:Black on Green / Yellow; Pack Quantity:10; Product Range:-; Label Legend:Earth RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 24M3405
Product Name Label, Cu Rail, Earth, 12Mm, (10X10); Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details