TE Connectivity ™ Relays - Contactors (Electromechanical) LEV200A5NAA

Description
Win Source Part Number: 1355384-LEV200A5NAA Category: Relays - Contactors (Electromechanical) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Aerospace, Defense and Marine Series: LEV200, KILOVAC Package: Bulk Product Status: Active Features: Sealed - Hermetically Base Product Number: LEV200 Mounting Type: Chassis Mount HTSUS: 8536.41.0045 REACH Status: REACH Unaffected ECCN: EAR99 Termination Style: Stud Coil Voltage: 24VDC Contact Form: SPST-NO (DM) (1 Form X) Contact Rating (Current): 500 A Switching Voltage: 900VDC - Max Coil Current: 600 mA Must Operate Voltage: 19 VDC Must Release Voltage: 5 VDC Operate Time: 25 ms Release Time: 12 ms Coil Resistance: 40Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1355384-LEV200A5NAA Category: Relays - Contactors (Electromechanical) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Aerospace, Defense and Marine Series: LEV200, KILOVAC Package: Bulk Product Status: Active Features: Sealed - Hermetically Base Product Number: LEV200 Mounting Type: Chassis Mount HTSUS: 8536.41.0045 REACH Status: REACH Unaffected ECCN: EAR99 Termination Style: Stud Coil Voltage: 24VDC Contact Form: SPST-NO (DM) (1 Form X) Contact Rating (Current): 500 A Switching Voltage: 900VDC - Max Coil Current: 600 mA Must Operate Voltage: 19 VDC Must Release Voltage: 5 VDC Operate Time: 25 ms Release Time: 12 ms Coil Resistance: 40Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Contactors (Electromechanical) - 1355384-LEV200A5NAA - Win Source Electronics
Laguna Hills, CA, United States
Relays - Contactors (Electromechanical)
1355384-LEV200A5NAA
Relays - Contactors (Electromechanical) 1355384-LEV200A5NAA
Win Source Part Number: 1355384-LEV200A5NAA Category: Relays - Contactors (Electromechanical) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Aerospace, Defense and Marine Series: LEV200, KILOVAC Package: Bulk Product Status: Active Features: Sealed - Hermetically Base Product Number: LEV200 Mounting Type: Chassis Mount HTSUS: 8536.41.0045 REACH Status: REACH Unaffected ECCN: EAR99 Termination Style: Stud Coil Voltage: 24VDC Contact Form: SPST-NO (DM) (1 Form X) Contact Rating (Current): 500 A Switching Voltage: 900VDC - Max Coil Current: 600 mA Must Operate Voltage: 19 VDC Must Release Voltage: 5 VDC Operate Time: 25 ms Release Time: 12 ms Coil Resistance: 40Ohms

Win Source Part Number: 1355384-LEV200A5NAA
Category: Relays - Contactors (Electromechanical)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Aerospace, Defense and Marine
Series: LEV200, KILOVAC
Package: Bulk
Product Status: Active
Features: Sealed - Hermetically
Base Product Number: LEV200
Mounting Type: Chassis Mount
HTSUS: 8536.41.0045
REACH Status: REACH Unaffected
ECCN: EAR99
Termination Style: Stud
Coil Voltage: 24VDC
Contact Form: SPST-NO (DM) (1 Form X)
Contact Rating (Current): 500 A
Switching Voltage: 900VDC - Max
Coil Current: 600 mA
Must Operate Voltage: 19 VDC
Must Release Voltage: 5 VDC
Operate Time: 25 ms
Release Time: 12 ms
Coil Resistance: 40Ohms

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
LEV200A5NAA
Industrial Relays LEV200A5NAA
Industrial Relays 1 Form A (SPST - NO) 24 VDC 500 A

Industrial Relays 1 Form A (SPST - NO) 24 VDC 500 A

Buy Now Datasheet
Relay,Contactor,Sealed,1 Form A SPST-NO,DC Actuating System,Stud,Bottom Mount - 70062422 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay,Contactor,Sealed,1 Form A SPST-NO,DC Actuating System,Stud,Bottom Mount
70062422
Relay,Contactor,Sealed,1 Form A SPST-NO,DC Actuating System,Stud,Bottom Mount 70062422
Relay,Contactor,Seal ed,1 Form A SPST-NO,DC Actuating System,Stud,Bottom Mount

Relay,Contactor,Sealed,1 Form A SPST-NO,DC Actuating System,Stud,Bottom Mount

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1355384-LEV200A5NAA LEV200A5NAA 70062422
Product Name Relays - Contactors (Electromechanical) Industrial Relays Relay,Contactor,Sealed,1 Form A SPST-NO,DC Actuating System,Stud,Bottom Mount
Mounting PCBoard; Chassis Mount Panel
Resistance 40 ohms
Approvals RoHS
DC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.28 - Modular step relay 16A - 202881204000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Solid State Relays - 2946-859-794-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
50A Automotive Relay - CHAF5 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details