TE Connectivity ™ Relays - Contactors (Electromechanical) LEV200A5ANA

Description
Win Source Part Number: 1038938-LEV200A5ANA Category: Relays>Contactors (Electromechanical) Series: LEV200, KILOVAC Termination Style: Stud, Wire Leads Features: Sealed - Hermetically Package: Bulk Contact Form: SPST-NO (DM) (1 Form X) Standard Package: 1 Coil Resistance: 40Ohms Coil Current: 600 mA Operate Time: 25 ms Coil Voltage: 24VDC Contact Rating (Current): 500 A Switching Voltage: 900VDC - Max Release Time: 12 ms Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 5-1618387-7; 4-1618388-6; 7-1618387-27-1618387 -1; 7-1618387-1.; LEV200A5ANA.; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 19 VDC Must Release Voltage: 5 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0045 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 7-1618387-1-ND,7-161 8387-1,716183871,A10 1166 Base Product Number: LEV200
Request a Quote Datasheet
Description
Win Source Part Number: 1038938-LEV200A5ANA Category: Relays>Contactors (Electromechanical) Series: LEV200, KILOVAC Termination Style: Stud, Wire Leads Features: Sealed - Hermetically Package: Bulk Contact Form: SPST-NO (DM) (1 Form X) Standard Package: 1 Coil Resistance: 40Ohms Coil Current: 600 mA Operate Time: 25 ms Coil Voltage: 24VDC Contact Rating (Current): 500 A Switching Voltage: 900VDC - Max Release Time: 12 ms Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 5-1618387-7; 4-1618388-6; 7-1618387-27-1618387 -1; 7-1618387-1.; LEV200A5ANA.; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 19 VDC Must Release Voltage: 5 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0045 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 7-1618387-1-ND,7-161 8387-1,716183871,A10 1166 Base Product Number: LEV200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Contactors (Electromechanical) - 1038938-LEV200A5ANA - Win Source Electronics
Laguna Hills, CA, United States
Relays - Contactors (Electromechanical)
1038938-LEV200A5ANA
Relays - Contactors (Electromechanical) 1038938-LEV200A5ANA
Win Source Part Number: 1038938-LEV200A5ANA Category: Relays>Contactors (Electromechanical) Series: LEV200, KILOVAC Termination Style: Stud, Wire Leads Features: Sealed - Hermetically Package: Bulk Contact Form: SPST-NO (DM) (1 Form X) Standard Package: 1 Coil Resistance: 40Ohms Coil Current: 600 mA Operate Time: 25 ms Coil Voltage: 24VDC Contact Rating (Current): 500 A Switching Voltage: 900VDC - Max Release Time: 12 ms Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 5-1618387-7; 4-1618388-6; 7-1618387-27-1618387 -1; 7-1618387-1.; LEV200A5ANA.; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 19 VDC Must Release Voltage: 5 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0045 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 7-1618387-1-ND,7-161 8387-1,716183871,A10 1166 Base Product Number: LEV200

Win Source Part Number: 1038938-LEV200A5ANA
Category: Relays>Contactors (Electromechanical)
Series: LEV200, KILOVAC
Termination Style: Stud, Wire Leads
Features: Sealed - Hermetically
Package: Bulk
Contact Form: SPST-NO (DM) (1 Form X)
Standard Package: 1
Coil Resistance: 40Ohms
Coil Current: 600 mA
Operate Time: 25 ms
Coil Voltage: 24VDC
Contact Rating (Current): 500 A
Switching Voltage: 900VDC - Max
Release Time: 12 ms
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 5-1618387-7; 4-1618388-6; 7-1618387-27-1618387-1; 7-1618387-1.; LEV200A5ANA.;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 19 VDC
Must Release Voltage: 5 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0045
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 7-1618387-1-ND,7-1618387-1,716183871,A101166
Base Product Number: LEV200

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
LEV200A5ANA
Industrial Relays LEV200A5ANA
Industrial Relays 500A 24VDC 1 Form X(SPST-NO-DM)

Industrial Relays 500A 24VDC 1 Form X(SPST-NO-DM)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1038938-LEV200A5ANA LEV200A5ANA
Product Name Relays - Contactors (Electromechanical) Industrial Relays
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 286-352/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers
10A Miniature Solar Relay - CHI05 H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details