TE Connectivity ™ Electronic Surplus - LEV200A4NAF LEV200A4NAF

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1196032-LEV200A4NAF Packaging: Bulk Termination Style: Stud Mounting Style: Chassis Mount Features: Sealed - Hermetically Contact Form: SPST-NO (DM) (1 Form X) Coil Resistance: 11Ohms Coil Current: 1.1A Operate Time: 25ms Coil Voltage: 12VDC Contact Rating (Current): 500A Switching Voltage: 900VDC - Max Release Time: 12ms Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Safety Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 2 VDC
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1196032-LEV200A4NAF Packaging: Bulk Termination Style: Stud Mounting Style: Chassis Mount Features: Sealed - Hermetically Contact Form: SPST-NO (DM) (1 Form X) Coil Resistance: 11Ohms Coil Current: 1.1A Operate Time: 25ms Coil Voltage: 12VDC Contact Rating (Current): 500A Switching Voltage: 900VDC - Max Release Time: 12ms Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Safety Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 2 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LEV200A4NAF - 1196032-LEV200A4NAF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LEV200A4NAF
1196032-LEV200A4NAF
Electronic Surplus - LEV200A4NAF 1196032-LEV200A4NAF
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1196032-LEV200A4NAF Packaging: Bulk Termination Style: Stud Mounting Style: Chassis Mount Features: Sealed - Hermetically Contact Form: SPST-NO (DM) (1 Form X) Coil Resistance: 11Ohms Coil Current: 1.1A Operate Time: 25ms Coil Voltage: 12VDC Contact Rating (Current): 500A Switching Voltage: 900VDC - Max Release Time: 12ms Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Safety Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 2 VDC

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1196032-LEV200A4NAF
Packaging: Bulk
Termination Style: Stud
Mounting Style: Chassis Mount
Features: Sealed - Hermetically
Contact Form: SPST-NO (DM) (1 Form X)
Coil Resistance: 11Ohms
Coil Current: 1.1A
Operate Time: 25ms
Coil Voltage: 12VDC
Contact Rating (Current): 500A
Switching Voltage: 900VDC - Max
Release Time: 12ms
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Safety
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9 VDC
Must Release Voltage: 2 VDC

Buy Now
Sheung Wan, Hong Kong
Industrial Relays
LEV200A4NAF
Industrial Relays LEV200A4NAF
Industrial Relays 1 Form A (SPST - NO) 12 VDC 500 A

Industrial Relays 1 Form A (SPST - NO) 12 VDC 500 A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1196032-LEV200A4NAF LEV200A4NAF
Product Name Electronic Surplus - LEV200A4NAF Industrial Relays
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393238-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details