TE Connectivity ™ Relays - Contactors (Electromechanical) LEV100A4ANG

Description
Win Source Part Number: 1355383-LEV100A4ANG Category: Relays - Contactors (Electromechanical) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Aerospace, Defense and Marine Series: LEV100, KILOVAC Package: Bulk Product Status: Active Features: Sealed - Hermetically Base Product Number: LEV100 Mounting Type: Chassis Mount HTSUS: 8536.41.0045 REACH Status: REACH Unaffected ECCN: EAR99 Termination Style: Stud Coil Voltage: 12VDC Contact Form: SPST-NO (DM) (1 Form X) Contact Rating (Current): 100 A Switching Voltage: 900VDC - Max Coil Current: 461 mA Must Operate Voltage: 8 VDC Must Release Voltage: 1.2 VDC Operate Time: 25 ms Release Time: 10 ms Coil Resistance: 26Ohms Coil Power: 5.5W
Request a Quote Datasheet
Description
Win Source Part Number: 1355383-LEV100A4ANG Category: Relays - Contactors (Electromechanical) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Aerospace, Defense and Marine Series: LEV100, KILOVAC Package: Bulk Product Status: Active Features: Sealed - Hermetically Base Product Number: LEV100 Mounting Type: Chassis Mount HTSUS: 8536.41.0045 REACH Status: REACH Unaffected ECCN: EAR99 Termination Style: Stud Coil Voltage: 12VDC Contact Form: SPST-NO (DM) (1 Form X) Contact Rating (Current): 100 A Switching Voltage: 900VDC - Max Coil Current: 461 mA Must Operate Voltage: 8 VDC Must Release Voltage: 1.2 VDC Operate Time: 25 ms Release Time: 10 ms Coil Resistance: 26Ohms Coil Power: 5.5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Contactors (Electromechanical) - 1355383-LEV100A4ANG - Win Source Electronics
Laguna Hills, CA, United States
Relays - Contactors (Electromechanical)
1355383-LEV100A4ANG
Relays - Contactors (Electromechanical) 1355383-LEV100A4ANG
Win Source Part Number: 1355383-LEV100A4ANG Category: Relays - Contactors (Electromechanical) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Aerospace, Defense and Marine Series: LEV100, KILOVAC Package: Bulk Product Status: Active Features: Sealed - Hermetically Base Product Number: LEV100 Mounting Type: Chassis Mount HTSUS: 8536.41.0045 REACH Status: REACH Unaffected ECCN: EAR99 Termination Style: Stud Coil Voltage: 12VDC Contact Form: SPST-NO (DM) (1 Form X) Contact Rating (Current): 100 A Switching Voltage: 900VDC - Max Coil Current: 461 mA Must Operate Voltage: 8 VDC Must Release Voltage: 1.2 VDC Operate Time: 25 ms Release Time: 10 ms Coil Resistance: 26Ohms Coil Power: 5.5W

Win Source Part Number: 1355383-LEV100A4ANG
Category: Relays - Contactors (Electromechanical)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Aerospace, Defense and Marine
Series: LEV100, KILOVAC
Package: Bulk
Product Status: Active
Features: Sealed - Hermetically
Base Product Number: LEV100
Mounting Type: Chassis Mount
HTSUS: 8536.41.0045
REACH Status: REACH Unaffected
ECCN: EAR99
Termination Style: Stud
Coil Voltage: 12VDC
Contact Form: SPST-NO (DM) (1 Form X)
Contact Rating (Current): 100 A
Switching Voltage: 900VDC - Max
Coil Current: 461 mA
Must Operate Voltage: 8 VDC
Must Release Voltage: 1.2 VDC
Operate Time: 25 ms
Release Time: 10 ms
Coil Resistance: 26Ohms
Coil Power: 5.5W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1355383-LEV100A4ANG
Product Name Relays - Contactors (Electromechanical)
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 2409190 - RS Components, Ltd.
Specs
Approvals RoHS
NO 1
Maximum Switching Current 16.00 amps
View Details
30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Safety Relays - 56.OA03.1253S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers