TE Connectivity Label, Slv, A4, Card 1; Label Type Te Connectivity LEB-A4P-8A

Description
LABEL, SLV, A4, CARD 1; Label Type:Self Adhesive; Label Height:297mm; Label Width:210mm; Label Diameter:-; Label Material:Polyester; Label Colour:Silver; Pack Quantity:1; Product Range:-; Label Dimensions:-; Colour:Silver; RoHS Compliant: Yes
Datasheet
Description
LABEL, SLV, A4, CARD 1; Label Type:Self Adhesive; Label Height:297mm; Label Width:210mm; Label Diameter:-; Label Material:Polyester; Label Colour:Silver; Pack Quantity:1; Product Range:-; Label Dimensions:-; Colour:Silver; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Slv, A4, Card 1; Label Type Te Connectivity - 25AJ1018 - Newark, An Avnet Company
Chicago, IL, United States
Label, Slv, A4, Card 1; Label Type Te Connectivity
25AJ1018
Label, Slv, A4, Card 1; Label Type Te Connectivity 25AJ1018
LABEL, SLV, A4, CARD 1; Label Type:Self Adhesive; Label Height:297mm; Label Width:210mm; Label Diameter:-; Label Material:Polyester; Label Colour:Silver; Pack Quantity:1; Product Range:-; Label Dimensions:-; Colour:Silver; RoHS Compliant: Yes

LABEL, SLV, A4, CARD 1; Label Type:Self Adhesive; Label Height:297mm; Label Width:210mm; Label Diameter:-; Label Material:Polyester; Label Colour:Silver; Pack Quantity:1; Product Range:-; Label Dimensions:-; Colour:Silver; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 25AJ1018
Product Name Label, Slv, A4, Card 1; Label Type Te Connectivity
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details