TE Connectivity Label, Wht, A4, 6.4X15.2Mm, Card 528; Label Type Te Connectivity LEB-0615P-9

Description
LABEL, WHT, A4, 6.4X15.2MM, CARD 528; Label Type:Self Adhesive; Label Height:6.35mm; Label Width:15.24mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:528; Product Range:-; Label Dimensions:6.35mm xRoHS Compliant: Yes
Datasheet
Description
LABEL, WHT, A4, 6.4X15.2MM, CARD 528; Label Type:Self Adhesive; Label Height:6.35mm; Label Width:15.24mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:528; Product Range:-; Label Dimensions:6.35mm xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Wht, A4, 6.4X15.2Mm, Card 528; Label Type Te Connectivity - 27T9975 - Newark, An Avnet Company
Chicago, IL, United States
Label, Wht, A4, 6.4X15.2Mm, Card 528; Label Type Te Connectivity
27T9975
Label, Wht, A4, 6.4X15.2Mm, Card 528; Label Type Te Connectivity 27T9975
LABEL, WHT, A4, 6.4X15.2MM, CARD 528; Label Type:Self Adhesive; Label Height:6.35mm; Label Width:15.24mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:528; Product Range:-; Label Dimensions:6.35mm xRoHS Compliant: Yes

LABEL, WHT, A4, 6.4X15.2MM, CARD 528; Label Type:Self Adhesive; Label Height:6.35mm; Label Width:15.24mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:528; Product Range:-; Label Dimensions:6.35mm xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 27T9975
Product Name Label, Wht, A4, 6.4X15.2Mm, Card 528; Label Type Te Connectivity
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safe Condition Signs - 286114 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
View Details
Label, Danger Isolate, Sheet Of 8; Label Type Te Connectivity - 97H3396 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 2.36 inches (60 mm)
View Details