TE Connectivity Label, 110Vac, Card Of 10; Label Type Te Connectivity LBC-13026

Description
LABEL, 110VAC, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:110VAC; Label RoHS Compliant: Yes
Description
LABEL, 110VAC, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:110VAC; Label RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, 110Vac, Card Of 10; Label Type Te Connectivity - 07WX0862 - Newark, An Avnet Company
Chicago, IL, United States
Label, 110Vac, Card Of 10; Label Type Te Connectivity
07WX0862
Label, 110Vac, Card Of 10; Label Type Te Connectivity 07WX0862
LABEL, 110VAC, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:110VAC; Label RoHS Compliant: Yes

LABEL, 110VAC, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:110VAC; Label RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 07WX0862
Product Name Label, 110Vac, Card Of 10; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Fire Safety Signs - 146445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details