TE Connectivity Coax Connectors L9000263-01

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Edge Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Lockwasher Material : Brass Packaging Features Packaging Method : Bulk Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Edge Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Lockwasher Material : Brass Packaging Features Packaging Method : Bulk Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - L9000263-01 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
L9000263-01
Coax Connectors L9000263-01
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Edge Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Lockwasher Material : Brass Packaging Features Packaging Method : Bulk Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Edge

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 18

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Lockwasher Material : Brass

Packaging Features


  • Packaging Method : Bulk
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number L9000263-01
Product Name Coax Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products