TE Connectivity RF Cable Assemblies L9000253-01

Description
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : Flexible PVC Configuration Features Number of Connectorized Ends : 1 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 2.79 MM  [.11 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Shielded : Yes Other Cable Assembly Length : 2.59 M  [8.5 FT ] Dielectric Material : PE Product Type Features Cable Assembly (End A) : RP SMA Jack Cable Assembly (End B) : Cut End Pigtail Cable Assembly Type : RP-SMA Pigtail Coax Cable Type : RG 174 Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : Flexible PVC Configuration Features Number of Connectorized Ends : 1 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 2.79 MM  [.11 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Shielded : Yes Other Cable Assembly Length : 2.59 M  [8.5 FT ] Dielectric Material : PE Product Type Features Cable Assembly (End A) : RP SMA Jack Cable Assembly (End B) : Cut End Pigtail Cable Assembly Type : RP-SMA Pigtail Coax Cable Type : RG 174 Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - L9000253-01 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
L9000253-01
RF Cable Assemblies L9000253-01
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : Flexible PVC Configuration Features Number of Connectorized Ends : 1 Contact Features Center Contact Plating Material : Gold Dimensions Outside Cable Diameter : 2.79 MM  [.11 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Shielded : Yes Other Cable Assembly Length : 2.59 M  [8.5 FT ] Dielectric Material : PE Product Type Features Cable Assembly (End A) : RP SMA Jack Cable Assembly (End B) : Cut End Pigtail Cable Assembly Type : RP-SMA Pigtail Coax Cable Type : RG 174 Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Body Plating Material : Nickel
  • Cable Color : Black
  • Jacket Material : Flexible PVC

Configuration Features


  • Number of Connectorized Ends : 1

Contact Features


  • Center Contact Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 2.79 MM  [.11 INCH ]
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 12
  • Shielded : Yes

Other


  • Cable Assembly Length : 2.59 M  [8.5 FT ]
  • Dielectric Material : PE

Product Type Features


  • Cable Assembly (End A) : RP SMA Jack
  • Cable Assembly (End B) : Cut End Pigtail
  • Cable Assembly Type : RP-SMA Pigtail
  • Coax Cable Type : RG 174

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number L9000253-01
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products